3M 3M 9738 Clear Bonding Tape - 72 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 18708 70006650744

Description
3M 9738 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738 Clear Bonding Tape - 72 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 18708 - 051111-18708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738 Clear Bonding Tape - 72 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 18708
051111-18708
3M 9738 Clear Bonding Tape - 72 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 18708 051111-18708
3M 9738 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18708
Product Name 3M 9738 Clear Bonding Tape - 72 mm Width x 55 m Length - 4.3 mil Thick - Densified Kraft Paper Liner - 18708
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details