3M 3M R9999 Blue Splicing & Core Starting Tape - 75 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07337 70006654332

Description
3M R9999 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R9999 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R9999 Blue Splicing & Core Starting Tape - 75 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07337 - 051111-07337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R9999 Blue Splicing & Core Starting Tape - 75 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07337
051111-07337
3M R9999 Blue Splicing & Core Starting Tape - 75 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07337 051111-07337
3M R9999 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R9999 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07337
Product Name 3M R9999 Blue Splicing & Core Starting Tape - 75 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07337
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details