3M 3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1 in Width x 45 yd Length - 18800 70006651171

Description
3M Dual Lock SJ3872 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Dual Lock SJ3872 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1 in Width x 45 yd Length - 18800 - 051111-18800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1 in Width x 45 yd Length - 18800
051111-18800
3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1 in Width x 45 yd Length - 18800 051111-18800
3M Dual Lock SJ3872 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Dual Lock SJ3872 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 170 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18800
Product Name 3M Dual Lock SJ3872 Black Hook & Loop Tape - Mushroom Hook with 170 stems/in Stem Count - 1 in Width x 45 yd Length - 18800
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details