3M 3M Scotchgard 10042 Clear Surface Protective Film/Tape - 10 in Width x 25.75 in Length - 71171 70006489515

Description
3M Scotchgard 10042 clear surface protective film/tape comes in a 10 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. In addition to the other properties this product is abrasion-resistant, chemical-resistant, scratch-resistant.
Description
3M Scotchgard 10042 clear surface protective film/tape comes in a 10 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. In addition to the other properties this product is abrasion-resistant, chemical-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 10042 Clear Surface Protective Film/Tape - 10 in Width x 25.75 in Length - 71171 - 051115-71171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 10042 Clear Surface Protective Film/Tape - 10 in Width x 25.75 in Length - 71171
051115-71171
3M Scotchgard 10042 Clear Surface Protective Film/Tape - 10 in Width x 25.75 in Length - 71171 051115-71171
3M Scotchgard 10042 clear surface protective film/tape comes in a 10 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. In addition to the other properties this product is abrasion-resistant, chemical-resistant, scratch-resistant.

3M Scotchgard 10042 clear surface protective film/tape comes in a 10 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. In addition to the other properties this product is abrasion-resistant, chemical-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71171
Product Name 3M Scotchgard 10042 Clear Surface Protective Film/Tape - 10 in Width x 25.75 in Length - 71171
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details