3M 3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1/2 in Width x 45 yd Length - 18796 70006651130

Description
3M Dual Lock SJ3871 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Dual Lock SJ3871 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1/2 in Width x 45 yd Length - 18796 - 051111-18796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1/2 in Width x 45 yd Length - 18796
051111-18796
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1/2 in Width x 45 yd Length - 18796 051111-18796
3M Dual Lock SJ3871 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Dual Lock SJ3871 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18796
Product Name 3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1/2 in Width x 45 yd Length - 18796
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details