3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 46.91 in Width x 23.69 in Length - 19.5 mil Thick - 07984 70006659919

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 46.91 in Width x 23.69 in Length - 19.5 mil Thick - 07984 - 051111-07984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 46.91 in Width x 23.69 in Length - 19.5 mil Thick - 07984
051111-07984
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 46.91 in Width x 23.69 in Length - 19.5 mil Thick - 07984 051111-07984
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07984
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 46.91 in Width x 23.69 in Length - 19.5 mil Thick - 07984
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details