3M 3M 401M Off-White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Paper Liner - 91717 70006703519

Description
3M 401M off-white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 401M off-white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 401M Off-White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Paper Liner - 91717 - 051111-91717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401M Off-White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Paper Liner - 91717
051111-91717
3M 401M Off-White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Paper Liner - 91717 051111-91717
3M 401M off-white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 401M off-white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91717
Product Name 3M 401M Off-White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Paper Liner - 91717
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details