3M 3M 476XL Clear Bonding Tape - 1.8 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 91576 70006702180

Description
3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 476XL Clear Bonding Tape - 1.8 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 91576 - 051111-91576 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 476XL Clear Bonding Tape - 1.8 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 91576
051111-91576
3M 476XL Clear Bonding Tape - 1.8 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 91576 051111-91576
3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91576
Product Name 3M 476XL Clear Bonding Tape - 1.8 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 91576
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 2231079 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 0.5906 inches (15 mm)
View Details