3M 3M 5153 Brown Slick Surface Tape - 19 1/2 in Width x 72 yd Length - 3.5 mil Thick - 07576 70006656568

Description
3M 5153 brown slick surface tape comes in a 19 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5153 brown slick surface tape comes in a 19 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5153 Brown Slick Surface Tape - 19 1/2 in Width x 72 yd Length - 3.5 mil Thick - 07576 - 051111-07576 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5153 Brown Slick Surface Tape - 19 1/2 in Width x 72 yd Length - 3.5 mil Thick - 07576
051111-07576
3M 5153 Brown Slick Surface Tape - 19 1/2 in Width x 72 yd Length - 3.5 mil Thick - 07576 051111-07576
3M 5153 brown slick surface tape comes in a 19 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5153 brown slick surface tape comes in a 19 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 290 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07576
Product Name 3M 5153 Brown Slick Surface Tape - 19 1/2 in Width x 72 yd Length - 3.5 mil Thick - 07576
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details