3M 3M 444 Clear Bonding Tape - 1 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 07489 70006655768

Description
3M 444 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 444 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 444 Clear Bonding Tape - 1 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 07489 - 051111-07489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 444 Clear Bonding Tape - 1 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 07489
051111-07489
3M 444 Clear Bonding Tape - 1 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 07489 051111-07489
3M 444 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 444 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07489
Product Name 3M 444 Clear Bonding Tape - 1 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 07489
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 468386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
3 mil Polyethylene Surface Protection - 3110 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details