3M 3M Scotch 890MSR Black Filament Strapping Tape - 24 mm Width x 55 m Length - 8 mil Thick - 74064 70006598158

Description
3M Scotch 890MSR black filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 890MSR black filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 890MSR Black Filament Strapping Tape - 24 mm Width x 55 m Length - 8 mil Thick - 74064 - 051125-74064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 890MSR Black Filament Strapping Tape - 24 mm Width x 55 m Length - 8 mil Thick - 74064
051125-74064
3M Scotch 890MSR Black Filament Strapping Tape - 24 mm Width x 55 m Length - 8 mil Thick - 74064 051125-74064
3M Scotch 890MSR black filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 890MSR black filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74064
Product Name 3M Scotch 890MSR Black Filament Strapping Tape - 24 mm Width x 55 m Length - 8 mil Thick - 74064
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details