3M 3M 9482PC Clear Transfer Tape - 1/8 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 91641 70006702800

Description
3M 9482PC clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9482PC clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9482PC Clear Transfer Tape - 1/8 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 91641 - 051111-91641 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9482PC Clear Transfer Tape - 1/8 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 91641
051111-91641
3M 9482PC Clear Transfer Tape - 1/8 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 91641 051111-91641
3M 9482PC clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9482PC clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91641
Product Name 3M 9482PC Clear Transfer Tape - 1/8 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 91641
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1254310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Translucent
Width 0.2362 inches (6 mm)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A87 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details