3M 3M SJ3401 Blue Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 75929 70006701273

Description
3M SJ3401 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape.
Description
3M SJ3401 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3401 Blue Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 75929 - 051128-75929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3401 Blue Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 75929
051128-75929
3M SJ3401 Blue Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 75929 051128-75929
3M SJ3401 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape.

3M SJ3401 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-75929
Product Name 3M SJ3401 Blue Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 75929
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Black & White Polyethylene Surface Protection - 03000-028B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details