3M 3M 9088FL Clear Bonding Tape - 1 in Width x 55 yd Length - 8.3 mil Thick - Polypropylene Liner - 07789 70006658275

Description
3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 8.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polypropylene.
Description
3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 8.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polypropylene.

Suppliers

Company
Product
Description
Supplier Links
3M 9088FL Clear Bonding Tape - 1 in Width x 55 yd Length - 8.3 mil Thick - Polypropylene Liner - 07789 - 051111-07789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9088FL Clear Bonding Tape - 1 in Width x 55 yd Length - 8.3 mil Thick - Polypropylene Liner - 07789
051111-07789
3M 9088FL Clear Bonding Tape - 1 in Width x 55 yd Length - 8.3 mil Thick - Polypropylene Liner - 07789 051111-07789
3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 8.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polypropylene.

3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 8.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polypropylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07789
Product Name 3M 9088FL Clear Bonding Tape - 1 in Width x 55 yd Length - 8.3 mil Thick - Polypropylene Liner - 07789
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.4724 inches (12 mm)
View Details
Clear Polyethylene Surface Protectione - 03M00-068C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details