3M 3M 3340 Aluminum Tape - 2 1/2 in Width x 50 yd Length - 4 mil Total Thickness - 07811 70006658481

Description
3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.
Description
3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Suppliers

Company
Product
Description
Supplier Links
3M 3340 Aluminum Tape - 2 1/2 in Width x 50 yd Length - 4 mil Total Thickness - 07811 - 051111-07811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3340 Aluminum Tape - 2 1/2 in Width x 50 yd Length - 4 mil Total Thickness - 07811
051111-07811
3M 3340 Aluminum Tape - 2 1/2 in Width x 50 yd Length - 4 mil Total Thickness - 07811 051111-07811
3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 181A-P, UL 181B-FX.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07811
Product Name 3M 3340 Aluminum Tape - 2 1/2 in Width x 50 yd Length - 4 mil Total Thickness - 07811
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details