3M 3M Cushion-Mount E1315H Yellow Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 07784 70006658226

Description
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1315H Yellow Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 07784 - 051111-07784 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1315H Yellow Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 07784
051111-07784
3M Cushion-Mount E1315H Yellow Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 07784 051111-07784
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07784
Product Name 3M Cushion-Mount E1315H Yellow Flexographic Plate Mounting Tape - 16 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 07784
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details