3M 3M R3227 Blue Splicing & Core Starting Tape - 3/4 in Width x 219 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 18733 70006650983

Description
3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 219 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).
Description
3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 219 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3227 Blue Splicing & Core Starting Tape - 3/4 in Width x 219 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 18733 - 051111-18733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3227 Blue Splicing & Core Starting Tape - 3/4 in Width x 219 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 18733
051111-18733
3M R3227 Blue Splicing & Core Starting Tape - 3/4 in Width x 219 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 18733 051111-18733
3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 219 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 219 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, 21 CFR 176.180, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18733
Product Name 3M R3227 Blue Splicing & Core Starting Tape - 3/4 in Width x 219 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 18733
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details