3M 3M Scotch 880MSR Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 7.7 mil Thick - 74067 70006598182

Description
3M Scotch 880MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.
Description
3M Scotch 880MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 880MSR Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 7.7 mil Thick - 74067 - 051125-74067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 880MSR Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 7.7 mil Thick - 74067
051125-74067
3M Scotch 880MSR Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 7.7 mil Thick - 74067 051125-74067
3M Scotch 880MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

3M Scotch 880MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74067
Product Name 3M Scotch 880MSR Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 7.7 mil Thick - 74067
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details