3M 3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.8 mil Thick - 18662 70006650389

Description
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness.
Description
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.8 mil Thick - 18662 - 051111-18662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.8 mil Thick - 18662
051111-18662
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.8 mil Thick - 18662 051111-18662
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness.

3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18662
Product Name 3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 1.8 mil Thick - 18662
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Glass Cloth - 379 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Fiberglass
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details