3M 3M 3369 Aluminum Tape - 72 mm Width x 45 m Length - 2.4 mil Total Thickness - 18790 70006651072

Description
3M 3369 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3369 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3369 Aluminum Tape - 72 mm Width x 45 m Length - 2.4 mil Total Thickness - 18790 - 051111-18790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3369 Aluminum Tape - 72 mm Width x 45 m Length - 2.4 mil Total Thickness - 18790
051111-18790
3M 3369 Aluminum Tape - 72 mm Width x 45 m Length - 2.4 mil Total Thickness - 18790 051111-18790
3M 3369 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3369 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18790
Product Name 3M 3369 Aluminum Tape - 72 mm Width x 45 m Length - 2.4 mil Total Thickness - 18790
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details