3M 3M 9741R Red Bonding Tape - 48 mm Width x 55 m Length - 6.5 mil Thick - Glassine Paper Liner - 07359 70006654555

Description
3M 9741R red bonding tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9741R red bonding tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9741R Red Bonding Tape - 48 mm Width x 55 m Length - 6.5 mil Thick - Glassine Paper Liner - 07359 - 051111-07359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9741R Red Bonding Tape - 48 mm Width x 55 m Length - 6.5 mil Thick - Glassine Paper Liner - 07359
051111-07359
3M 9741R Red Bonding Tape - 48 mm Width x 55 m Length - 6.5 mil Thick - Glassine Paper Liner - 07359 051111-07359
3M 9741R red bonding tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9741R red bonding tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07359
Product Name 3M 9741R Red Bonding Tape - 48 mm Width x 55 m Length - 6.5 mil Thick - Glassine Paper Liner - 07359
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Multi-Purpose Double Sided Cloth Tape - DF545 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0155 inches (0.3937 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details