3M 3M 3381 Aluminum Tape - 1.88 in Width x 50 yd Length - 2.7 mil Total Thickness - 07812 70006658499

Description
3M 3381 aluminum tape comes in a 1.88 in width, 50 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3381 aluminum tape comes in a 1.88 in width, 50 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3381 Aluminum Tape - 1.88 in Width x 50 yd Length - 2.7 mil Total Thickness - 07812 - 051111-07812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3381 Aluminum Tape - 1.88 in Width x 50 yd Length - 2.7 mil Total Thickness - 07812
051111-07812
3M 3381 Aluminum Tape - 1.88 in Width x 50 yd Length - 2.7 mil Total Thickness - 07812 051111-07812
3M 3381 aluminum tape comes in a 1.88 in width, 50 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3381 aluminum tape comes in a 1.88 in width, 50 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.7 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07812
Product Name 3M 3381 Aluminum Tape - 1.88 in Width x 50 yd Length - 2.7 mil Total Thickness - 07812
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Aluminum Foil Tape - T3612 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 3.44 lbs/in (6.02 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details