3M 3M Scotch 8919MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7 mil Thick - 74051 70006598026

Description
3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 48 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7 mil thickness.
Description
3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 48 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8919MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7 mil Thick - 74051 - 051125-74051 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8919MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7 mil Thick - 74051
051125-74051
3M Scotch 8919MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7 mil Thick - 74051 051125-74051
3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 48 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7 mil thickness.

3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 48 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74051
Product Name 3M Scotch 8919MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 7 mil Thick - 74051
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details