3M 3M 9471LE Clear Transfer Tape - 54 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 91567 70006702115

Description
3M 9471LE clear transfer tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9471LE clear transfer tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9471LE Clear Transfer Tape - 54 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 91567 - 051111-91567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9471LE Clear Transfer Tape - 54 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 91567
051111-91567
3M 9471LE Clear Transfer Tape - 54 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 91567 051111-91567
3M 9471LE clear transfer tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9471LE clear transfer tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91567
Product Name 3M 9471LE Clear Transfer Tape - 54 in Width x 250 yd Length - 2.3 mil Thick - Polycoated Kraft Paper Liner - 91567
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Skived PTFE Tape - 213 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Skived PTFE Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PTFE - Skived
View Details