3M 3M R9999 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07336 70006654324

Description
3M R9999 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R9999 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R9999 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07336 - 051111-07336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R9999 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07336
051111-07336
3M R9999 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07336 051111-07336
3M R9999 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R9999 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07336
Product Name 3M R9999 Blue Splicing & Core Starting Tape - 60 mm Width x 55 m Length - 6.5 mil Thick - Repulpable Paper Liner - 07336
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details