3M 9737R red bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051111-07488 |
| Product Name | 3M 9737R Red Bonding Tape - 60 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 07488 |
| Type | Transfer |