3M 3M Dual Lock TB3871/TB3872 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07807 70006658440

Description
3M Dual Lock TB3871/TB3872 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.
Description
3M Dual Lock TB3871/TB3872 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock TB3871/TB3872 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07807 - 051111-07807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock TB3871/TB3872 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07807
051111-07807
3M Dual Lock TB3871/TB3872 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07807 051111-07807
3M Dual Lock TB3871/TB3872 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

3M Dual Lock TB3871/TB3872 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07807
Product Name 3M Dual Lock TB3871/TB3872 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07807
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details