3M 3M Scotch 890MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 8 mil Thick - 74058 70006598091

Description
3M Scotch 890MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 890MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 890MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 8 mil Thick - 74058 - 051125-74058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 890MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 8 mil Thick - 74058
051125-74058
3M Scotch 890MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 8 mil Thick - 74058 051125-74058
3M Scotch 890MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 890MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74058
Product Name 3M Scotch 890MSR Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 8 mil Thick - 74058
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Clear Polyethylene Surface Protection - 03001-022C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details