3M 3M Dual Lock TB3551/TB3552 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07803 70006658408

Description
3M Dual Lock TB3551/TB3552 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.
Description
3M Dual Lock TB3551/TB3552 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock TB3551/TB3552 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07803 - 051111-07803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock TB3551/TB3552 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07803
051111-07803
3M Dual Lock TB3551/TB3552 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07803 051111-07803
3M Dual Lock TB3551/TB3552 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

3M Dual Lock TB3551/TB3552 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07803
Product Name 3M Dual Lock TB3551/TB3552 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 10 ft Length - 07803
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details