3M 3M R3187 White Splicing & Core Starting Tape - 2 in Width x 180 yd Length - 7.5 mil Thick - 07822 70006658598

Description
3M R3187 white splicing & core starting tape comes in a 2 in width, 180 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3187 white splicing & core starting tape comes in a 2 in width, 180 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 180 yd Length - 7.5 mil Thick - 07822 - 051111-07822 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 180 yd Length - 7.5 mil Thick - 07822
051111-07822
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 180 yd Length - 7.5 mil Thick - 07822 051111-07822
3M R3187 white splicing & core starting tape comes in a 2 in width, 180 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3187 white splicing & core starting tape comes in a 2 in width, 180 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07822
Product Name 3M R3187 White Splicing & Core Starting Tape - 2 in Width x 180 yd Length - 7.5 mil Thick - 07822
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Carton Sealing Tape - 4100 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Carton Sealing Tape
Thickness 0.0028 inches (0.0711 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details