3M 3M 9738 Clear Bonding Tape - 54 in Width x 250 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07931 70006659489

Description
3M 9738 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738 Clear Bonding Tape - 54 in Width x 250 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07931 - 051111-07931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738 Clear Bonding Tape - 54 in Width x 250 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07931
051111-07931
3M 9738 Clear Bonding Tape - 54 in Width x 250 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07931 051111-07931
3M 9738 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07931
Product Name 3M 9738 Clear Bonding Tape - 54 in Width x 250 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07931
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details