ERROR: no product mention
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SSOP
IC REG CTRLR BOOST 14-SSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC PG-SSOP-14-EP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE8386ELXUMA1TR-ND | TLE8386ELXUMA1 | TLE8386ELXUMA1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-LSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| fsw | 100 to 500 kHz | 100 to 500 kHz | 100 to 500 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Special Features | Enable, Frequency Control |