"Buck, Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 20-SOIC (0.295"", 7.50mm Width)"
Buck, Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK BST ADJ 20DSO
IC REG BUCK BST ADJ 20DSO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE6711GLXUMA1TR-ND | TLE6711GLXUMA1 | TLE6711GLXUMA1 | TLE6711GLXUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Output Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 volts |