Infineon Technologies AG Voltage Regulators - DC DC Switching Regulators TLS4120D0EPVXUMA1

Description
"Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 448-TLS4120D0EPVXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
448-TLS4120D0EPVXUMA1TR-ND
Voltage Regulators - DC DC Switching Regulators 448-TLS4120D0EPVXUMA1TR-ND
"Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLS4120D0EPVXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLS4120D0EPVXUMA1
Voltage Regulators - DC DC Switching Regulators TLS4120D0EPVXUMA1
Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2A 14-PowerTSSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLS4120D0EPVXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLS4120D0EPVXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLS4120D0EPVXUMA1
IC REG BUCK ADJ 2A TSDSO-14-5

IC REG BUCK ADJ 2A TSDSO-14-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TLS4120D0EPVXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLS4120D0EPVXUMA1
PMIC - Voltage Regulators - DC DC Switching Regulators TLS4120D0EPVXUMA1
OPTIREG SWITCHER

OPTIREG SWITCHER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 448-TLS4120D0EPVXUMA1TR-ND TLS4120D0EPVXUMA1 TLS4120D0EPVXUMA1 TLS4120D0EPVXUMA1
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "14-PowerTSSOP (0.154"", 3.90mm Width)" SSOP; Other; 14-PowerTSSOP (0.154\", 3.90mm Width) SSOP
Special Features Synchronous Rectification
Output Voltage 3 to 10 volts 3 to 10 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 58 to 70 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details