"Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"
OPTIREG SWITCHER
IC REG BUCK ADJ 2.5A TSDSO-14-5
Buck Switching Regulator IC Positive Adjustable 3V 1 Output 2.5A 14-PowerTSSOP (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-TLS4125D0EPVXUMA1TR-ND | TLS4125D0EPVXUMA1 | TLS4125D0EPVXUMA1 | TLS4125D0EPVXUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-PowerTSSOP (0.154"", 3.90mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 to 10 volts | 3 volts | 3 to 10 volts |