Win Source Part Number: 1105813-XDPS21061XUM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: SP002251196
Base Product Number: XDPS21061
AC/DC DIGITAL PLATFORM Product overview: XDPS21061XUMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-XDPS21061XUMA1 can be used for catalog matching and distributor lookup.
Regulator Output DC-DC Controller IC
Regulator Output DC-DC Controller IC
AC/DC DIGITAL PLATFORM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1105813-XDPS21061XUMA1 | 748-XDPS21061XUMA1 | XDPS21061XUMA1 | XDPS21061XUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |