The TLF50241ELXUMA2 is a 2.2 MHz step-down DC/DC switching regulator designed to provide a 5 V output with a maximum current of 500 mA. It features a low quiescent current of less than 45 µA at nominal battery voltage, making it suitable for applications requiring energy efficiency. The input voltage range is broad, from 4.75 V to 45 V, allowing for versatility in various applications, particularly in automotive environments where it can operate within a temperature range of -40°C to 150°C. This regulator employs current mode PWM regulation and includes a Pulse Frequency Modulation (PFM) mode for improved efficiency under light load conditions. Key protection features include cycle-by-cycle current limitation, overtemperature shutdown, and input undervoltage lockout. The integrated soft-start function helps limit inrush current during startup, preventing output voltage overshoot. The device is packaged in a compact PG-SSOP-14 format with an exposed pad, facilitating efficient thermal management and space-saving designs.
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-LSSOP (0.154"", 3.90mm Width) Exposed Pad"
TLF50241 - Step-Down Regulator
IC REG BUCK 5V 500MA 14SSOP
IC REG BUCK 5V 500MA 14SSOP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Switching Regulator IC Output
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLF50241ELXUMA2-ND | TLF50241ELXUMA2 | TLF50241ELXUMA2 | TLF50241ELXUMA2 | TLF50241ELXUMA2 | TLF50241ELXUMA2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; PG-SSOP-14 | SSOP; Other; 14-LSSOP (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 5 volts | 5 to ? volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |