Manufacturer: Infineon Technologies
Win Source Part Number: 052277-TLE6389GV
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 360kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-14
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 15V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 5V 1 Output 3A 14-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 3A PDSO14
IC REG BUCK ADJUSTABLE 3A PDSO14
Buck Switching Regulator IC Positive Adjustable 5V 1 Output 3A 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 052277-TLE6389GV | TLE6389GV-ND | TLE6389GV | TLE6389GV | TLE6389GV |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6389GV | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SO-14; Other; P-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |