Manufacturer: Infineon Technologies
Win Source Part Number: 099585-TLE6711GXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 75kHz to 115kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 40V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
"Buck, Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 14-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK BST ADJ 14DSO
Buck, Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 14-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 14DSO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 099585-TLE6711GXUMA1 | TLE6711GXUMA1TR-ND | TLE6711GXUMA1 | TLE6711GXUMA1 | TLE6711GXUMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GXUMA1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SO-14; Other; PG-DSO-14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |