"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-LSSOP (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK 5V 500MA 14SSOP
IC REG BUCK 5V 500MA 14SSOP
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLF50241ELXUMA1TR-ND | TLF50241ELXUMA1 | TLF50241ELXUMA1 | TLF50241ELXUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SSOP; Other; 14-LSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |