Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC PG-DSO-12-20
DIGITAL FFR CONTROLLER, DSO12
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC PG-DSO-12-20
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-XDPS21071XUMA1TR-ND | XDPS21071XUMA1 | XDPS21071XUMA1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 12 Leads" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads | |
| fsw | 24.9 to 139 kHz | 24.9 to 139 kHz | 24.9 to 139 kHz |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Special Features | Internal Current Limit; Current Limit, Soft Start |