Boost Regulator Positive Output Step-Up DC-DC Controller IC PG-SSOP-14-EP
Boost Regulator Positive Output Step-Up DC-DC Controller IC PG-SSOP-14-EP
Boost Regulator Positive Output Step-Up DC-DC Controller IC PG-SSOP-14-EP
IC REG CTRLR BOOST 14-SSOP
IC REG CTRLR BOOST 14-SSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC PG-SSOP-14-EP
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2448553P | TLE83862ELXUMA1DKR-ND | TLE83862ELXUMA1 | TLE83862ELXUMA1 | TLE83862ELXUMA1 |
| Product Name | Voltage Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; PG-SSOP-14 | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | SSOP; Other; 14-LSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| IOUT | 0.1100 amps | ||||
| Configuration / Function | Boost | Boost | |||
| fsw | 100 to 700 kHz | 100 kHz | 100 to 700 kHz | 100 to 700 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |