Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GL TLE6711GL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052198-TLE6711GL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 75kHz to 115kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Purpose: Step-Up, Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 40V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052198-TLE6711GL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 75kHz to 115kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Purpose: Step-Up, Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 40V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GL - 052198-TLE6711GL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GL
052198-TLE6711GL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GL 052198-TLE6711GL
Manufacturer: Infineon Technologies Win Source Part Number: 052198-TLE6711GL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 75kHz to 115kHz Number of Outputs: 1 Synchronous Rectifier: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Purpose: Step-Up, Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 4.5V Maximum Output Voltage: 40V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052198-TLE6711GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 75kHz to 115kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 40V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 052198-TLE6711GL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711GL
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SO-20; Other; PG-DSO-20
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details