Infineon Technologies AG Voltage Regulators - DC DC Switching Regulators TLS4125D0EPV50XUMA1

Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 448-TLS4125D0EPV50XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
448-TLS4125D0EPV50XUMA1DKR-ND
Voltage Regulators - DC DC Switching Regulators 448-TLS4125D0EPV50XUMA1DKR-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 448-TLS4125D0EPV50XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
448-TLS4125D0EPV50XUMA1CT-ND
Voltage Regulators - DC DC Switching Regulators 448-TLS4125D0EPV50XUMA1CT-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 448-TLS4125D0EPV50XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
448-TLS4125D0EPV50XUMA1TR-ND
Voltage Regulators - DC DC Switching Regulators 448-TLS4125D0EPV50XUMA1TR-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - 2581677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581677
Voltage Regulators 2581677
INFINEON SWITCHING VOLT REG TLS4125D0EPV

INFINEON SWITCHING VOLT REG TLS4125D0EPV

Supplier's Site
Voltage Regulators - 2581677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581677P
Voltage Regulators 2581677P
INFINEON SWITCHING VOLT REG TLS4125D0EPV

INFINEON SWITCHING VOLT REG TLS4125D0EPV

Supplier's Site
Voltage Regulators - 2581676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581676
Voltage Regulators 2581676
INFINEON SWITCHING VOLT REG TLS4125D0EPV

INFINEON SWITCHING VOLT REG TLS4125D0EPV

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372255-TLS4125D0EPV50XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372255-TLS4125D0EPV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372255-TLS4125D0EPV50XUMA1
Win Source Part Number: 1372255-TLS4125D0EPV 50XUMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Product Status: Active Package / Case: 14-PowerTSSOP (0.154", 3.90mm Width) Supplier Device Package: PG-TSDSO-14-5 Base Product Number: TLS4125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Current - Output: 2.5A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.7V Frequency - Switching: 2.8MHz Synchronous Rectifier: Yes

Win Source Part Number: 1372255-TLS4125D0EPV50XUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Product Status: Active
Package / Case: 14-PowerTSSOP (0.154", 3.90mm Width)
Supplier Device Package: PG-TSDSO-14-5
Base Product Number: TLS4125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Current - Output: 2.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.7V
Frequency - Switching: 2.8MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLS4125D0EPV50XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLS4125D0EPV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLS4125D0EPV50XUMA1
IC REG BUCK 5V 2.5A TSDSO-14-5

IC REG BUCK 5V 2.5A TSDSO-14-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TLS4125D0EPV50XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLS4125D0EPV50XUMA1
PMIC - Voltage Regulators - DC DC Switching Regulators TLS4125D0EPV50XUMA1
OPTIREG SWITCHER

OPTIREG SWITCHER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLS4125D0EPV50XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLS4125D0EPV50XUMA1
Voltage Regulators - DC DC Switching Regulators TLS4125D0EPV50XUMA1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 14-PowerTSSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLS4125D0EPV50XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLS4125D0EPV50XUMA1
Voltage Regulators - DC DC Switching Regulators TLS4125D0EPV50XUMA1
OPTIREG SWITCHER

OPTIREG SWITCHER

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 448-TLS4125D0EPV50XUMA1DKR-ND 2581677 1372255-TLS4125D0EPV50XUMA1 TLS4125D0EPV50XUMA1 TLS4125D0EPV50XUMA1 TLS4125D0EPV50XUMA1 TLS4125D0EPV50XUMA1
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; "14-PowerTSSOP (0.154"", 3.90mm Width)" SO-14; SSOP; Other; Tape & Reel SSOP SSOP; Other; 14-PowerTSSOP (0.154\", 3.90mm Width) Other; 14-PowerTSSOP (0.154", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data