SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE6389-3GV50 | TLE6389-3GV50 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| VIN | 5 to 60 volts | 5 to 60 volts |
| fsw | 360 kHz | 360 kHz |