Manufacturer: Infineon Technologies
Win Source Part Number: 1269563-TLE6711G
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Boost, Buck Switching Regulator IC Positive Adjustable 3V 1 Output 14-SOIC (0.154", 3.90mm Width)
POWER SUPPLY MANAGEMENT CIRCUIT,
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1269563-TLE6711G | TLE6711G | TLE6711G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6711G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Active | ||
| Output Voltage | 3 to 40 volts | 3 volts |