IC REG AUTO APPL 3OUT DSO-36 Product overview: TLE6368G2AUMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TLE6368G2AUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099747-TLE6368G2AUM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Power Supply, Automotive Applications
Standard Package: 800
Mounting: SMD (SMT)
Voltage - Output: 2.6V, 3.3V, 5V
Voltage - Input: 5.5V ~ 60V
Number of Outputs: 3
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-26
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE6368G2AUMA1SP0006
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE6368G2AUMA1DKR,TL
Base Product Number: TLE6368
Product Status: Not For New Designs
IC REG AUTO APPL 3OUT DSO-36
IC REG AUTO APPL 3OUT DSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TLE6368G2AUMA1 | 1099747-TLE6368G2AUMA1 | TLE6368G2AUMA1 | TLE6368G2AUMA1 |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; Tape & Reel | Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad |