Manufacturer: Infineon Technologies
Win Source Part Number: 043168-TLE6361G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 4
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-36
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 5.4V
Maximum Output Voltage: 6.06V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
SWITCHING REGULATOR
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 043168-TLE6361G | TLE6361G | TLE6361G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLE6361G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; P-DSO-36 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |