IC REG CTRLR BUCK 14DSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC PG-DSO-14
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE63892GVNTMA1 | TLE63892GVNTMA1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Reset | |
| fsw | 360 kHz | 360 kHz |
| Duty Cycle | 100 | 100 |
| Output Voltage Type | Fixed; Transistor Driver |