2.7-V to 18-V, 34mΩ, 0.5-4A eFuse with over voltage protection in small WSON package 8-WSON -40 to 125 Product overview: TPS259521DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-TPS259521DSGR can be used for catalog matching and distributor lookup.
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
Electronic Fuse Regulator 4A 8-WSON (2x2)
IC PWR MGMT EFUSE 2.7-18V 8WSON
IC PWR MGMT EFUSE 2.7-18V 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-TPS259521DSGR | 296-51891-6-ND | TPS259521DSGR | TPS259521DSGR |
| Product Name | 4A Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |